web counter

STMicroelectronics NUCLEO-L073RZSTMICROELECTRONICS NUCLEO-L073RZ Development Board, STM32L073RZ Nucleo-32 MCU, ST-LINK/V2-1 Debugger/Programmer, Nano Extension

STMicroelectronics NUCLEO-L073RZ Reference Design 1
STMicroelectronics NUCLEO-L073RZ Reference Design 1
STMicroelectronics NUCLEO-L073RZ Reference Design 1
STMicroelectronics NUCLEO-L073RZ Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-L073RZ is a STM32 Nucleo Development Board with an STM32L073RZT6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32L073RZT6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of sensors. The board also includes a comprehensive set of development tools, including an integrated debugger, a compiler, and a library of example code. With its low cost and easy-to-use design, the STMicroelectronics NUCLEO-L073RZ is an ideal choice for developing consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32L073RZ, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LINEAR 3.3V 500MA 6DFN3000BUY
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP T/R4800RFQ
STMicroelectronicsIC MCU 32BIT 192KB FLASH 64LQFP464RFQ
STMicroelectronicsSTMICROELECTRONICS STM32L073RZT6U 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0 , 32 MHz, 192 KB, 20 KB, 64 Pins, LQFP0RFQ
Abracon LLCCRYSTAL 32.7680KHZ 6PF SMD32120RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
STMicroelectronicsIC MCU 32BIT 192KB FLASH 64LQFP20000RFQ
STMicroelectronicsSTMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-345000RFQ