web counter

STMicroelectronics NUCLEO-L152RESTMICROELECTRONICS NUCLEO-L152RE NUCLEO BOARD, STM32L152RET6 MCU

STMicroelectronics NUCLEO-L152RE Reference Design 1
STMicroelectronics NUCLEO-L152RE Reference Design 1
STMicroelectronics NUCLEO-L152RE Reference Design 1
STMicroelectronics NUCLEO-L152RE Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-L152RE is a STM32 Nucleo Development Board with an STM32L152RET6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32 family of microcontrollers. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of analog and digital I/O pins. The board also includes an onboard debugger, allowing users to quickly and easily debug their applications. The NUCLEO-L152RE is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Package / Case
    LQFP
  • Series
    STM32L1
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M3
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32L152RE, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining