web counter

STMicroelectronics NUCLEO-L4A6ZGSTM32 NUCLEO-144 DEVELOPMENT BOA

STMicroelectronics NUCLEO-L4A6ZG Reference Design 1
STMicroelectronics NUCLEO-L4A6ZG Reference Design 1
STMicroelectronics NUCLEO-L4A6ZG Reference Design 1
STMicroelectronics NUCLEO-L4A6ZG Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-L4A6ZG is a STM32 Nucleo-144 development board with an STM32L4A6ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, Ethernet port, CAN bus, and multiple serial communication interfaces. It also includes an on-board debugger and programmer, allowing for easy debugging and programming of the MCU. The board is also equipped with a range of development tools, such as an integrated development environment, compiler, and debugger. With its wide range of features and development tools, the STMicroelectronics NUCLEO-L4A6ZG is an excellent choice for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32L4A6ZG
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-144
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
NDK America, Inc.CRYSTAL 8MHZ 8PF SMD21000RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
STMicroelectronicsSTMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-590000RFQ
STMicroelectronicsIC OPAMP GP 880KHZ RRO SOT23-512000RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
Microchip TechnologySmall Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology5215BUY
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ