STMicroelectronics NUCLEO-L4R5ZI-PSTM32 NUCLEO-144 DEVELOPMENT BOA
Description
The STMicroelectronics NUCLEO-L4R5ZI-P is a STM32 Nucleo-144 development board with an STM32L4R5ZIT6P microcontroller unit (MCU). It is designed to support Arduino, ST Zio and Morpho, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, an SD card slot, and a variety of other I/O ports. It also includes a comprehensive set of development tools, including an integrated debugger, a compiler, and a library of example code. With its powerful features and robust design, the NUCLEO-L4R5ZI-P is an excellent choice for developing consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32L4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32L4R5ZI-P, mbed-Enabled Development
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-144
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK | Crystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD | 45 | RFQ | |
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| NDK America, Inc. | Crystal 32.7680KHZ 6PF SMD | 3010 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |


Product
Brand
Articles
Tools