STMicroelectronics SPC560P-DISPDevelopment Boards & Kits - Other Processors Discovery Kit for SPC56 P line - with SPC560P50L5 MCU
Description
The STMicroelectronics SPC560P-DISP, SPC560P-DISP, SPC56P-Discovery Kit for SPC56 P line is a comprehensive development platform for automotive and transportation applications. It is based on the SPC560P50L5 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of peripherals and features. The kit includes a range of development tools, such as an integrated development environment, a debugger, and a range of software libraries. It also includes a range of hardware components, such as a display, a power supply, and a range of sensors. The kit is designed to enable rapid prototyping and development of automotive and transportation applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage12V
- InterfaceCAN, LIN
- Core Processore200
- Data Bus Width32b
- Utilized IC / PartSPC560P
- Evaluation KitYes
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC OPAMP GP 1.3MHZ RRO 8MINISO | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.3MHZ RRO 8TSSOP | 0 | RFQ | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| Texas Instruments | PROTOTYPE | 0 | RFQ | |
| STMicroelectronics | Processor Supervisor 2.63V 1 Active Low/Open Drain 4-Pin SOT-143 T/R | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.3MHZ RRO 8SO | 7500 | RFQ | |
| Texas Instruments | BUS TRANSCEIVER, 74LVC1T45, SC-70-6 | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.3MHZ RRO 8SO | 36 | RFQ | |
| STMicroelectronics | Voltage Regulators - Switching Regulators 2A DC Step-Down 0.6V 4.5V to 38V 250 kHz | 59400 | RFQ | |
| Texas Instruments | Translation - Voltage Levels SNGL Bit Dual Supply Bus Transceiver | 365 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SC70-6 | 229 | BUY |
Load more


Product
Brand
Articles
Tools