web counter

STMicroelectronics SPC563M-DISPDevelopment Boards & Kits - Other Processors Discovery Plus Kit SPC563M MCU BRD

STMicroelectronics SPC563M-DISP Reference Design 4
STMicroelectronics SPC563M-DISP Reference Design 1
STMicroelectronics SPC563M-DISP Reference Design 2
STMicroelectronics SPC563M-DISP Reference Design 3
STMicroelectronics SPC563M-DISP Reference Design 4
STMicroelectronics SPC563M-DISP Reference Design 1
STMicroelectronics SPC563M-DISP Reference Design 1
STMicroelectronics SPC563M-DISP Reference Design 2
STMicroelectronics SPC563M-DISP Reference Design 3
STMicroelectronics SPC563M-DISP Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveTransmission Control SystemAutomotive

ECAD Model:

Description

The STMicroelectronics SPC563M-DISP, SPC563M-DISP, SPC56M-Discovery Discovery Plus Kit for SPC56 M line is a comprehensive development platform for automotive and transportation applications. It includes the SPC563M64L7 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of peripherals and features. The kit also includes a range of development tools, such as an integrated debugger, a graphical user interface, and a range of software libraries. The kit is designed to enable rapid prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications, from automotive body control to powertrain control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    CAN, SCI, UART
  • Core Processor
    e200
  • Data Bus Width
    32b
  • Utilized IC / Part
    SPC563M
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsMCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP0RFQ
Silicon Labs8-bit Microcontrollers - MCU 16KB 10ADC USB 32Pin Tape and Reel0BUY