web counter

STMicroelectronics SPC56EL70L5DISPDevelopment Boards & Kits - Other Processors Discovery Plus Kit SPC56 L Line MCU

STMicroelectronics SPC56EL70L5DISP Reference Design 1
STMicroelectronics SPC56EL70L5DISP Reference Design 1
STMicroelectronics SPC56EL70L5DISP Reference Design 1
STMicroelectronics SPC56EL70L5DISP Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotiveSafetyIndustrial

ECAD Model:

Description

The STMicroelectronics SPC56EL70L5DISP-DISP, SPC56EL70L5DISP, SPC56L-Discovery Discovery Plus Kit is a comprehensive development platform for the SPC56 L line of automotive and transportation microcontrollers. It includes the SPC56EL70L5 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of features and peripherals. The kit also includes a range of development tools, such as an integrated debugger, a graphical user interface, and a comprehensive set of software libraries. The kit is designed to enable rapid prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications, from automotive body control to powertrain control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    SPC56E
  • Operating Supply Voltage
    12V
  • Interface
    CAN, LIN, UART
  • Number of Bits
    32
  • Core Processor
    e200
  • Utilized IC / Part
    SPC56EL
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesBuffer 3.3V/5V 5-Pin TSOT-23 T/R0RFQ
Analog DevicesBuffer 3.3V/5V 5-Pin TSOT-230RFQ
Analog DevicesBuffer 3.3V/5V 5-Pin TSOT-23 T/R0RFQ