web counter

STMicroelectronics SPC56XXMBEVAL BOARD, SPC56 SERIES AUTOMOTIVE MCU

STMicroelectronics SPC56XXMB Reference Design 1
STMicroelectronics SPC56XXMB Reference Design 1
STMicroelectronics SPC56XXMB Reference Design 1
STMicroelectronics SPC56XXMB Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotiveSafetyIndustrial

ECAD Model:

Description

The STMicroelectronics SPC56XXMB-XXMB, SPC56XXMB, SPC56 Evaluation Mother Board is a powerful automotive and transportation microcontroller based on the UPD78F0865MC MCU. It is designed to provide a comprehensive evaluation platform for the SPC56XXMB-XXMB, SPC56XXMB, and SPC56 microcontrollers. The board features a wide range of peripherals, including CAN, LIN, and FlexRay interfaces, as well as a variety of analog and digital I/O. It also includes a debugger and a power supply, making it an ideal platform for developing and testing automotive and transportation applications. The board is also compatible with a range of development tools, including the STM32CubeIDE and STM32CubeMX.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    SPC56X
  • Operating Supply Voltage
    12V
  • Interface
    CAN, LIN, SCI
  • Number of Bits
    32
  • Core Processor
    e200
  • Utilized IC / Part
    SPC56
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents