web counter

STMicroelectronics STEVAL-1PS01AJREVALUATION BOARD BASED ON ST1PS0

STMicroelectronics STEVAL-1PS01AJR Reference Design 2
STMicroelectronics STEVAL-1PS01AJR Reference Design 1
STMicroelectronics STEVAL-1PS01AJR Reference Design 2
STMicroelectronics STEVAL-1PS01AJR Reference Design 1
STMicroelectronics STEVAL-1PS01AJR Reference Design 1
STMicroelectronics STEVAL-1PS01AJR Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSmart WatchSport BandsWearable ElectronicsEnergy harvestingBluetoothTracking ApplicationsWireless SensorPortable-Powered ProductsFitness EquipmentLi-Ion Cell ApplicationsIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-1PS01AJR is an evaluation board based on the ST1PS01AJR 400mA Nano-Quiescent Synchronous Step-Down Converter. This board is designed for consumer electronics applications and provides a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 20V. The board also includes a wide range of protection features such as over-current, over-temperature, and short-circuit protection. The board is also equipped with a power-good indicator and a power-on reset circuit. The STEVAL-1PS01AJR is an ideal solution for powering consumer electronics devices such as smartphones, tablets, and other portable devices.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.9V~2.8V
  • Utilized IC / Part
    ST1PS01
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC BATTERY CHARGER SOLAR 8TSSOP6000RFQ
STMicroelectronicsIC SOLAR BATTERY CHARGER 8TSSOP21000RFQ