STMicroelectronics STEVAL-IDS001V4MEVAL BOARD SPSGRF-868 USB DONGLE
The STMicroelectronics STEVAL-IDS001V4M is an evaluation board based on the SPIRIT1 SPSGRF-868 868-MHz RF USB Dongle Module. It is designed for instrumentation and measurement applications. The board features a USB interface, an antenna connector, and a power supply connector. It also includes a STM32F103C8T6 microcontroller, a SPIRIT1 SPSGRF-868 868-MHz RF USB Dongle Module, and a STM32F103C8T6 microcontroller. The board is designed to be used with the STM32CubeMX software, which allows users to configure the board and develop applications. The board is also compatible with the STM32CubeF4 software, which provides a comprehensive set of libraries and drivers for the STM32F103C8T6 microcontroller. The board is ideal for instrumentation and measurement applications, such as wireless sensor networks, remote monitoring, and data acquisition.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver, ISM
- Frequency868MHz
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ITT | Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R | 0 | RFQ | |
| STMicroelectronics | EEPROM Serial-SPI 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R | 10000 | RFQ | |
| STMicroelectronics | RF TXRX MODULE ISM<1GHZ CHIP ANT | 99996 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 300MA 6DFN | 8810 | RFQ |


Product
Brand
Articles
Tools