web counter

STMicroelectronics STEVAL-IDS001V5MEVAL BOARD SPSGRF-915 USB DONGLE

STMicroelectronics STEVAL-IDS001V5M Reference Design 1
STMicroelectronics STEVAL-IDS001V5M Reference Design 1
STMicroelectronics STEVAL-IDS001V5M Reference Design 1
STMicroelectronics STEVAL-IDS001V5M Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IDS001V5M is an evaluation board based on the SPIRIT1 SPSGRF-915 915-MHz RF USB Dongle Module. It is designed to provide a platform for instrumentation and measurement applications. The board features a USB interface, allowing for easy connection to a PC or laptop. It also includes an on-board antenna, allowing for wireless communication with other devices. The board is capable of transmitting and receiving data at up to 915 MHz, making it suitable for a variety of applications. Additionally, the board includes a range of features such as a temperature sensor, a voltage regulator, and a power switch. The board is also compatible with a range of development tools, allowing for easy integration into existing systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ISM
  • Frequency
    915MHz
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
ITTSwitch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R0RFQ
STMicroelectronicsEEPROM Serial-SPI 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R10000RFQ
STMicroelectronicsRF TXRX MODULE ISM<1GHZ CHIP ANT99996BUY
STMicroelectronicsIC REG LINEAR 3.3V 300MA 6DFN8810RFQ