web counter

STMicroelectronics STEVAL-IHM022V1STM32F103ZE Microcontroller Board 8KB RAM 64KB/8MB Serial Flash/Flash

STMicroelectronics STEVAL-IHM022V1 Reference Design 1
STMicroelectronics STEVAL-IHM022V1 Reference Design 1
STMicroelectronics STEVAL-IHM022V1 Reference Design 1
STMicroelectronics STEVAL-IHM022V1 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotion Motor Control

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM022V1 is a high density dual motor control demonstration board based on the STM32F103ZE microcontroller, Motor Control Library and X-NUCLEO-IHM02A1 expansion board. It is designed to provide a complete solution for the development of motor control applications. The board features two motor control connectors, two power supply connectors, two encoder connectors, two current sensing connectors, two PWM connectors, two analog inputs, two digital inputs, two digital outputs, and two analog outputs. The board also includes a USB connector for programming and debugging, as well as a CAN connector for communication with other devices. The board is powered by a 5V DC power supply and is compatible with the STM32F103ZE microcontroller. The Motor Control Library and X-NUCLEO-IHM02A1 expansion board provide a comprehensive set of features for motor control applications, including speed control, current control, position control, and torque control. The board is ideal for applications such as industrial automation, robotics, and automotive applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Operating Supply Voltage
    5V
  • Interface
    CAN, USB
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32F103ZE
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Primary Attributes
    Joystick and QVGA LCD User Interface
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    CAN, JTAG, I2C, SPI and USB Interfaces
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents