web counter

STMicroelectronics STEVAL-ILL046V2STMICROELECTRONICS STEVAL-ILL046V2 DEMO BOARD, ST1CC40 LED DRIVER

STMicroelectronics STEVAL-ILL046V2 Reference Design 3
STMicroelectronics STEVAL-ILL046V2 Reference Design 1
STMicroelectronics STEVAL-ILL046V2 Reference Design 2
STMicroelectronics STEVAL-ILL046V2 Reference Design 3
STMicroelectronics STEVAL-ILL046V2 Reference Design 1
STMicroelectronics STEVAL-ILL046V2 Reference Design 1
STMicroelectronics STEVAL-ILL046V2 Reference Design 2
STMicroelectronics STEVAL-ILL046V2 Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverHalogen LightingSignage Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL046V2 Evaluation Board is a lighting application based on the ST1CC40 HB LED driver with inhibit in an SO-8 BW package. This board is designed to provide a platform for evaluating the features and performance of the ST1CC40 HB LED driver. It is capable of driving up to 8 LEDs in series with a maximum current of 40mA. The board also features an inhibit pin which can be used to turn off the LED driver when not in use. The board is also equipped with a potentiometer for adjusting the LED current and a jumper for selecting the LED current range. The STEVAL-ILL046V2 Evaluation Board is an ideal solution for evaluating the features and performance of the ST1CC40 HB LED driver.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Min Input Voltage
    3V
  • Max Input Voltage
    18V
  • Output Current per Channel
    3A
  • Utilized IC / Part
    ST1CC40
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Thermal Shutdown Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents