web counter

STMicroelectronics STEVAL-ILL063V1LED Lighting Development Tools 3 A LED driver based on the LED5000 in floating boost topology

STMicroelectronics STEVAL-ILL063V1 Reference Design 3
STMicroelectronics STEVAL-ILL063V1 Reference Design 1
STMicroelectronics STEVAL-ILL063V1 Reference Design 2
STMicroelectronics STEVAL-ILL063V1 Reference Design 3
STMicroelectronics STEVAL-ILL063V1 Reference Design 1
STMicroelectronics STEVAL-ILL063V1 Reference Design 1
STMicroelectronics STEVAL-ILL063V1 Reference Design 2
STMicroelectronics STEVAL-ILL063V1 Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverStreet LED LightingHalogen LightingSignage LightingLED Bulb

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL063V1 is an evaluation board designed for lighting applications. It is based on the LED5000 in a floating boost topology and is capable of driving up to 3-A of LED current. The board features a wide input voltage range of 8-V to 36-V, allowing it to be used in a variety of applications. It also includes a number of protection features, such as over-temperature, over-voltage, and short-circuit protection. The board also includes a number of test points and jumpers for easy debugging and evaluation. The STEVAL-ILL063V1 is an ideal solution for evaluating and testing LED lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    48V
  • Output Current
    3A
  • Output Current per Channel
    3A
  • Utilized IC / Part
    LED5000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsVoltage Regulators - Switching Regulators 3A DC Step Down REG 2.8V to 5.5V 1.5MHz5344RFQ