web counter

STMicroelectronics STEVAL-IME002V2HM301D Single-Lead Electrocardiogram (ECG) and Body Impedance Evaluation Board

STMicroelectronics STEVAL-IME002V2 Reference Design 7
STMicroelectronics STEVAL-IME002V2 Reference Design 1
STMicroelectronics STEVAL-IME002V2 Reference Design 2
STMicroelectronics STEVAL-IME002V2 Reference Design 3
STMicroelectronics STEVAL-IME002V2 Reference Design 4
STMicroelectronics STEVAL-IME002V2 Reference Design 5
STMicroelectronics STEVAL-IME002V2 Reference Design 6
STMicroelectronics STEVAL-IME002V2 Reference Design 7
STMicroelectronics STEVAL-IME002V2 Reference Design 1
STMicroelectronics STEVAL-IME002V2 Reference Design 1
STMicroelectronics STEVAL-IME002V2 Reference Design 2
STMicroelectronics STEVAL-IME002V2 Reference Design 3
STMicroelectronics STEVAL-IME002V2 Reference Design 4
STMicroelectronics STEVAL-IME002V2 Reference Design 5
STMicroelectronics STEVAL-IME002V2 Reference Design 6
STMicroelectronics STEVAL-IME002V2 Reference Design 7

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHealth Wellness & FitnessAutomatic External Defibrillator (AED)Electrocardiogram (ECG)Heart Rate Monitoring

ECAD Model:

Description

Evaluation Board from STMicroelectronics is a single-lead electrocardiogram (ECG) and body impedance evaluation board. It is based on the HM301D, a low-power, low-noise, high-accuracy analog front-end for ECG and body impedance measurements. The board is designed to provide a complete solution for ECG and body impedance measurements, including a power supply, analog front-end, and signal conditioning. It also includes a USB interface for data transfer and a graphical user interface for data visualization. The board is suitable for medical and healthcare applications such as ECG monitoring, body impedance analysis, and other medical applications.