web counter

STMicroelectronics STEVAL-ISA063V2BOARD EVAL BASED ON STBB1XX

STMicroelectronics STEVAL-ISA063V2 Reference Design 3
STMicroelectronics STEVAL-ISA063V2 Reference Design 1
STMicroelectronics STEVAL-ISA063V2 Reference Design 2
STMicroelectronics STEVAL-ISA063V2 Reference Design 3
STMicroelectronics STEVAL-ISA063V2 Reference Design 1
STMicroelectronics STEVAL-ISA063V2 Reference Design 1
STMicroelectronics STEVAL-ISA063V2 Reference Design 2
STMicroelectronics STEVAL-ISA063V2 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortable ComputersSD Memory Card ControlCellular PhoneDigital Camera

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA063V2 is a demonstration board for the STBB1-APUR 1A high efficiency buck-boost DC-DC converter. It is designed for consumer electronics applications and provides a complete solution for evaluating the performance of the STBB1-APUR. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 28V, and a maximum output current of 1A. It also includes a power-on reset circuit, over-voltage protection, and over-temperature protection. The board is easy to use and provides a great platform for testing and evaluating the STBB1-APUR.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    1.2V~5.5V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    STBB1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC CTLR DDR2/3 MONO VR 48VFQFPN9999BUY