web counter

STMicroelectronics STEVAL-ISA068V1Power Management IC Development Tools 4A 1.5MHz ST1S32 Step-Down Reg BRD

STMicroelectronics STEVAL-ISA068V1 Reference Design 1
STMicroelectronics STEVAL-ISA068V1 Reference Design 1
STMicroelectronics STEVAL-ISA068V1 Reference Design 1
STMicroelectronics STEVAL-ISA068V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioGraphics CardDVD PlayerSTB and DVRLCD TVFPGA SolutionsHard Disk Drive (HDD)OpticalsPrinters

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA068V1 is a demonstration board that uses the ST1S32 4A/1.5MHz step-down synchronous switching regulator, audio amplifier, and USB charger. It is designed to provide a complete solution for power management and audio applications. The board features a wide input voltage range of 4.5V to 28V, and can deliver up to 4A of output current. It also includes an audio amplifier with a maximum output power of 2W, and a USB charger with a maximum output current of 1A. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    DFN
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    ST1S32
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS ALTAIR04-900 AC / DC CONVERTER, 900V, 166KHZ, 16SOIC2BUY
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-517585BUY
STMicroelectronicsIC REG LINEAR 5V 150MA SOT23-56000RFQ