web counter

STMicroelectronics STEVAL-ISA069V1Power Management IC Development Tools ST1S31 3A 1.5 MHz Switching Reg BRD

STMicroelectronics STEVAL-ISA069V1 Reference Design 3
STMicroelectronics STEVAL-ISA069V1 Reference Design 1
STMicroelectronics STEVAL-ISA069V1 Reference Design 2
STMicroelectronics STEVAL-ISA069V1 Reference Design 3
STMicroelectronics STEVAL-ISA069V1 Reference Design 1
STMicroelectronics STEVAL-ISA069V1 Reference Design 1
STMicroelectronics STEVAL-ISA069V1 Reference Design 2
STMicroelectronics STEVAL-ISA069V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioGraphics CardDVD PlayerSTB and DVRLCD TVFPGA SolutionsHard Disk Drive (HDD)OpticalsPrinters

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA069V1 is a demonstration board that features the ST1S31, a 3 A / 1.5 MHz step-down synchronous switching regulator, an audio amplifier, and a USB charger. The ST1S31 is a high-efficiency, low-noise, and low-EMI synchronous buck regulator that is capable of delivering up to 3 A of output current. It also features a wide input voltage range of 4.5 V to 28 V and a wide output voltage range of 0.8 V to 5.5 V. The audio amplifier is a Class-D amplifier with a maximum output power of 2 W and a THD+N of 0.1%. The USB charger is a USB 2.0 compliant charger with a maximum output current of 1.5 A. The STEVAL-ISA069V1 is an ideal platform for evaluating the performance of the ST1S31, the audio amplifier, and the USB charger.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    DFN
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~5.5V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    ST1S31
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining