web counter

STMicroelectronics STEVAL-ISA077V2High Efficiency Synchronous Rectifier Step-Up Converter Demonstration Board Based On The L6920D

STMicroelectronics STEVAL-ISA077V2 Reference Design 1
STMicroelectronics STEVAL-ISA077V2 Reference Design 1
STMicroelectronics STEVAL-ISA077V2 Reference Design 1
STMicroelectronics STEVAL-ISA077V2 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantCordless PhonePagerGPSCellular PhoneDigital Camera

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA077V2 is a high efficiency synchronous rectifier step-up converter demonstration board based on the L6920D. It is designed to provide a reliable and efficient power supply solution for consumer electronics applications. The board features a wide input voltage range of 4.5V to 40V, and can deliver up to 3A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The STEVAL-ISA077V2 is an ideal solution for powering consumer electronics applications.