web counter

STMicroelectronics STEVAL-ISA084V1BOARD & REF DESIGN

STMicroelectronics STEVAL-ISA084V1 Reference Design 1
STMicroelectronics STEVAL-ISA084V1 Reference Design 1
STMicroelectronics STEVAL-ISA084V1 Reference Design 1
STMicroelectronics STEVAL-ISA084V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioGraphics CardDVD PlayerSTB and DVRLCD TVFPGA SolutionsHard Disk Drive (HDD)OpticalsPrinters

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA084V1 is a demonstration board that uses the ST1S40, a 4 A peak, 800 kHz fixed-frequency PWM synchronous step-down converter. It is designed to provide a complete solution for audio amplification and USB charging applications. The board includes a USB Type-C connector, a 3.5 mm audio jack, and a DC power jack. It also features a high-efficiency synchronous buck converter, a low-noise audio amplifier, and a USB charger. The board is designed to be used with a wide range of input voltages, from 4.5 V to 28 V, and can provide up to 4 A of output current. The board also includes a variety of protection features, such as over-current, over-voltage, and short-circuit protection.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    18V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    ST1S40
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost, Inverting
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents