web counter

STMicroelectronics STEVAL-ISA095V1Power Management IC Development Tools ST1S14 3A Step Down Regulator Eval BRD

STMicroelectronics STEVAL-ISA095V1 Reference Design 1
STMicroelectronics STEVAL-ISA095V1 Reference Design 1
STMicroelectronics STEVAL-ISA095V1 Reference Design 1
STMicroelectronics STEVAL-ISA095V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHigh-Brightness LED DriverDC to DC ConverterFactory AutomationPrinters

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA095V1 is a demonstration board that uses the ST1S14 up to 3 A step-down switching regulator in HSOP8 package. This board is designed to showcase the capabilities of STMicroelectronics' Power Management ICs (PMICs). It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage range of 0.8 V to 24 V, and a high efficiency of up to 95%. The board also includes a power-good signal, over-temperature protection, and over-current protection. The STEVAL-ISA095V1 is an ideal solution for applications such as automotive, industrial, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.22V
  • Frequency - Switching
    850kHz
  • Utilized IC / Part
    ST1S14
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS DS1620S DIGITAL THERMOMETER, 1620, SOIC852RFQ