web counter

STMicroelectronics STEVAL-ISA100V1Step-Down Switching 3 A Demonstration Board

STMicroelectronics STEVAL-ISA100V1 Reference Design 1
STMicroelectronics STEVAL-ISA100V1 Reference Design 1
STMicroelectronics STEVAL-ISA100V1 Reference Design 1
STMicroelectronics STEVAL-ISA100V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementxDSL Modem/DSLAMGraphics CardDVD RecorderBattery ChargerLCD MonitorCar AudioPrinters

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA100V1 is a 3A step-down switching demonstration board based on the L7986A Power Management IC in HSOP8 package. It is designed to provide a reliable and efficient power supply solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 37V, and a maximum output current of 3A. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a power-on reset circuit and a power-good signal. The STEVAL-ISA100V1 is an ideal solution for applications requiring a reliable and efficient power supply.