web counter

STMicroelectronics STEVAL-ISA122V1Power Management IC Development Tools Viper27 Wide Range 5 V / 11 W Power

STMicroelectronics STEVAL-ISA122V1 Reference Design 3
STMicroelectronics STEVAL-ISA122V1 Reference Design 1
STMicroelectronics STEVAL-ISA122V1 Reference Design 2
STMicroelectronics STEVAL-ISA122V1 Reference Design 3
STMicroelectronics STEVAL-ISA122V1 Reference Design 1
STMicroelectronics STEVAL-ISA122V1 Reference Design 1
STMicroelectronics STEVAL-ISA122V1 Reference Design 2
STMicroelectronics STEVAL-ISA122V1 Reference Design 3

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCLCD TVPlasma displaysPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA122V1 is a demonstration board based on the VIPer27, a wide input-range, single-output 5 V/11 W power supply. It is designed to provide a reliable and efficient power supply solution for computers and peripherals. The board features a wide input voltage range of 4.5 V to 24 V, and a single output voltage of 5 V with a maximum output power of 11 W. It also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is also equipped with a USB port for easy connection to a PC or laptop. The STEVAL-ISA122V1 is an ideal solution for powering a variety of applications, including industrial, automotive, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    115kHz
  • Utilized IC / Part
    VIPer27
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    11W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining