web counter

STMicroelectronics STEVAL-POE003V1HIGH POWER POE PD / 5 V UP TO 20

STMicroelectronics STEVAL-POE003V1 Reference Design 4
STMicroelectronics STEVAL-POE003V1 Reference Design 1
STMicroelectronics STEVAL-POE003V1 Reference Design 2
STMicroelectronics STEVAL-POE003V1 Reference Design 3
STMicroelectronics STEVAL-POE003V1 Reference Design 4
STMicroelectronics STEVAL-POE003V1 Reference Design 1
STMicroelectronics STEVAL-POE003V1 Reference Design 1
STMicroelectronics STEVAL-POE003V1 Reference Design 2
STMicroelectronics STEVAL-POE003V1 Reference Design 3
STMicroelectronics STEVAL-POE003V1 Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsBarcode ScannerPower Over EthernetPOS SystemsEPOS SystemCash Drawer

ECAD Model:

Description

The STMicroelectronics STEVAL-POE003V1 is a 5V/20A Active Clamp Forward Converter, Power Over Ethernet (PoE) - IEEE 802.3bt compliant Reference Design. It is designed for consumer electronics applications and is compliant with the IEEE 802.3bt standard. It features a wide input voltage range of 36V to 57V, a high efficiency of up to 95%, and a low standby power consumption of less than 0.5W. The STEVAL-POE003V1 also features a wide range of protections, including over-voltage, over-temperature, and short-circuit protection. It is also designed to be highly reliable and is backed by a 3-year warranty.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    PM8804, PM8805
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon0RFQ
Infineon TechnologiesTRANS RF NPN 25GHZ 4.5V SOT34370BUY
Infineon TechnologiesTrans GP BJT NPN 4.5V 0.035A 4-Pin(3 Tab) SOT-343 T/R17374RFQ
Infineon TechnologiesTRANS RF NPN 25GHZ 4.5V SOT34315000BUY