STMicroelectronics STM32303E-EVALSTMICROELECTRONICS STM32303E-EVAL Evaluation Board, STM32F303Ve FPU/MPU/ETM MCU, 240x320 TFT LCD, ST-LINK/V2 Embedded, MicroSD
Description
The STMicroelectronics STM32303E-EVAL is an evaluation board designed for the STM32F301/302/303 lines of microcontrollers. It is equipped with an STM32F303VE microcontroller, which features a wide range of security features. The board includes a variety of peripherals, such as a USB 2.0 port, an Ethernet port, an LCD display, and a CAN bus. It also includes a variety of development tools, such as a debugger, a programmer, and a bootloader. The board is designed to be used with the STM32CubeMX software, which provides an easy-to-use graphical user interface for configuring the microcontroller. The board is also compatible with a range of third-party development tools.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F3
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceCAN, I2C, SPI, USART
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Data Bus Width32b
- Utilized IC / PartSTM32F303VE
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- FeaturesI2C
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EEPROM 1M SPI 16MHZ 8SO | 5000 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC | 7490 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC | 78956 | RFQ | |
| STMicroelectronics | IC TXRX RS232 250KBPS 28SSOP | 5443 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC2T45DCUR - Bus Transceiver, LVC Family, 2 Input, 50 mA, 3.9 ns, 1.65 V to 5.5 V, VSSOP-8 | 10000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1086D2M33TRFixed LDO Voltage Regulator, 6.3V to 30V, 1.3V Dropout, 3.3Vout, 1.5Aout, TO-263-3 | 6000 | RFQ | |
| Texas Instruments | IC CAN TRANSCEIVER 3.3V 8-SOIC | 12 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1117S25TRFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 2.5V/800mA out, SOT-223-3 | 17500 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 5650 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 268 | BUY |


Product
Brand
Articles
Tools