STMicroelectronics STM32429I-EVAL1STM32F429NIH6 Microcontroller Board 9MB RAM 8MB EEPROM/NOR Flash
Description
The STMicroelectronics STM32429I-EVAL1 is an evaluation board for the STM32F429 line of microcontrollers. It is designed to help engineers evaluate the features and performance of the STM32F429NI microcontroller. The board includes a range of peripherals and interfaces, including Ethernet, USB, CAN, and LCD. It also includes a range of on-board sensors, such as temperature, humidity, and pressure. The board is ideal for use in consumer electronics applications, such as home automation, security systems, and medical devices.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Package / CaseModule
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceCAN, Ethernet, I2C, SDIO, USB
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Data Bus Width32b
- Utilized IC / PartSTM32F429
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), LCD
- Board TypeEvaluation Platform
- FeaturesI2C
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EXPANDER 16BIT 24QFN | 4030 | RFQ | |
| STMicroelectronics | MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | 24810 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC | 7490 | BUY | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-3 | 70000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1086D2M33TRFixed LDO Voltage Regulator, 6.3V to 30V, 1.3V Dropout, 3.3Vout, 1.5Aout, TO-263-3 | 6000 | RFQ | |
| STMicroelectronics | IC LED DRVR RGLTR DIM 20MA 8QFN | 87000 | RFQ |


Product
Brand
Articles
Tools