web counter

STMicroelectronics STM32F0DISCOVERYDISCOVERY STM32F051R8T6 EVAL BRD

STMicroelectronics STM32F0DISCOVERY Reference Design 5
STMicroelectronics STM32F0DISCOVERY Reference Design 1
STMicroelectronics STM32F0DISCOVERY Reference Design 2
STMicroelectronics STM32F0DISCOVERY Reference Design 3
STMicroelectronics STM32F0DISCOVERY Reference Design 4
STMicroelectronics STM32F0DISCOVERY Reference Design 5
STMicroelectronics STM32F0DISCOVERY Reference Design 1
STMicroelectronics STM32F0DISCOVERY Reference Design 1
STMicroelectronics STM32F0DISCOVERY Reference Design 2
STMicroelectronics STM32F0DISCOVERY Reference Design 3
STMicroelectronics STM32F0DISCOVERY Reference Design 4
STMicroelectronics STM32F0DISCOVERY Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotion Motor ControlScannersHVACAlarm Control PanelGaming and ToysIndustrial Programmable Logic Controllers (PLCs)PrintersGPS

ECAD Model:

Description

The STMicroelectronics STM32F0DISCOVERY-DISCOVERY is a discovery kit for the STM32 F0 series of microcontrollers. It includes an STM32F051 MCU, which is a 32-bit ARM Cortex-M0 processor with up to 32 Kbytes of Flash memory and up to 8 Kbytes of SRAM. The kit also includes a range of peripherals, such as an LCD display, a USB port, an audio codec, and a joystick. It is ideal for consumer electronics applications, such as home automation, security systems, and audio/video equipment. The kit also includes a range of development tools, such as an integrated development environment (IDE), a debugger, and a range of example projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    STM32F051R8T6
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray24810RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP T/R0RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsARM Microcontrollers - MCU 32-Bit ARM Cortex M0 64 Kbytes 2.0 - 3.6V15673RFQ
STMicroelectronicsARM Microcontrollers - MCU ARM Cortex M0 16kB 48 MHz CPU 8kB Flash2000BUY