web counter

STMicroelectronics STM32F3DISCOVERYDISCOVERY STM32F303VCT6 EVAL BRD

STMicroelectronics STM32F3DISCOVERY Reference Design 6
STMicroelectronics STM32F3DISCOVERY Reference Design 1
STMicroelectronics STM32F3DISCOVERY Reference Design 2
STMicroelectronics STM32F3DISCOVERY Reference Design 3
STMicroelectronics STM32F3DISCOVERY Reference Design 4
STMicroelectronics STM32F3DISCOVERY Reference Design 5
STMicroelectronics STM32F3DISCOVERY Reference Design 6
STMicroelectronics STM32F3DISCOVERY Reference Design 1
STMicroelectronics STM32F3DISCOVERY Reference Design 1
STMicroelectronics STM32F3DISCOVERY Reference Design 2
STMicroelectronics STM32F3DISCOVERY Reference Design 3
STMicroelectronics STM32F3DISCOVERY Reference Design 4
STMicroelectronics STM32F3DISCOVERY Reference Design 5
STMicroelectronics STM32F3DISCOVERY Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotion Motor ControlScannersHVACAlarm Control PanelGaming and ToysIndustrial Programmable Logic Controllers (PLCs)PrintersGPS

ECAD Model:

Description

The STMicroelectronics STM32F3DISCOVERY-DISCOVERY Evaluation Board is a powerful and versatile development platform for the STM32F303VCT6 microcontroller. It features 256 KB of Flash memory and 48 KB of RAM in an LQFP100 package, making it ideal for consumer electronics applications. The board includes a range of peripherals, including an accelerometer, a gyroscope, a USB OTG, a CAN transceiver, and a JTAG/SWD connector. It also includes a range of software development tools, such as the STM32CubeMX graphical configuration tool, the STM32CubeF3 software package, and the STM32CubeProgrammer. The board is designed to be easy to use and provides a great starting point for developing applications with the STM32F303VCT6 microcontroller.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    PCB
  • Mounting Type
    Fixed
  • Series
    STM32F3
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F303VCT6
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray24810RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP T/R0RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP18182RFQ