STMicroelectronics STM32F769I-DISCODISCOVERY KIT WITH STM32F769NI M
The STMicroelectronics STM32F769I-DISCO Discovery kit is a powerful development platform for creating applications based on the ARM Cortex-M7 Core. It features an STM32F769NI MCU, audio, LCD, and Wi-Fi capabilities. The STM32F769I-DISCO is ideal for applications requiring high performance, low power consumption, and advanced connectivity. It is equipped with a wide range of peripherals, including a 2.4” LCD display, audio codec, Wi-Fi module, and a variety of sensors. The kit also includes a comprehensive set of software development tools, including an integrated development environment (IDE) and a range of software libraries. With its powerful features and robust design, the STM32F769I-DISCO is an ideal platform for developing advanced applications.
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F7
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Number of Bits32
- Core ProcessorARM® Cortex®-M7
- Utilized IC / PartSTM32F769
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), LCD
- Board TypeEvaluation Platform
- PlatformDiscovery
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 64LQFP | 7681 | RFQ | |
| STMicroelectronics | MCU ARM 128KB FLASH MEM 64-LQFP | 4000 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 1MB FLASH 64LQFP | 485 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 1MB FLASH 64LQFP | 0 | RFQ | |
| STMicroelectronics | MCU ARM 384KB FLASH MEM 64-LQFP | 1000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32F103RBH7 MCU, 32BIT, CORTEX-M3, 72MHZ, TFBGA-64 | 3336 | BUY | |
| STMicroelectronics | MCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP T/R | 189 | RFQ | |
| STMicroelectronics | MCU ARM 32BIT 256KB FLASH 64LQFP | 10045 | RFQ | |
| STMicroelectronics | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R | 8000 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 16KB FLASH 64LQFP | 322 | BUY | |
| STMicroelectronics | MCU 32-bit STM32F ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R | 4842 | RFQ | |
| STMicroelectronics | MCU 32-Bit STM32F ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R | 6 | BUY |


Product
Brand
Articles
Tools