web counter

STMicroelectronics STM32F769I-EVALEVALUATION BOARD WITH STM32F769N

STMicroelectronics STM32F769I-EVAL Reference Design 22
STMicroelectronics STM32F769I-EVAL Reference Design 1
STMicroelectronics STM32F769I-EVAL Reference Design 2
STMicroelectronics STM32F769I-EVAL Reference Design 3
STMicroelectronics STM32F769I-EVAL Reference Design 4
STMicroelectronics STM32F769I-EVAL Reference Design 5
STMicroelectronics STM32F769I-EVAL Reference Design 6
STMicroelectronics STM32F769I-EVAL Reference Design 7
STMicroelectronics STM32F769I-EVAL Reference Design 8
STMicroelectronics STM32F769I-EVAL Reference Design 9
STMicroelectronics STM32F769I-EVAL Reference Design 10
STMicroelectronics STM32F769I-EVAL Reference Design 11
STMicroelectronics STM32F769I-EVAL Reference Design 12
STMicroelectronics STM32F769I-EVAL Reference Design 13
STMicroelectronics STM32F769I-EVAL Reference Design 14
STMicroelectronics STM32F769I-EVAL Reference Design 15
STMicroelectronics STM32F769I-EVAL Reference Design 16
STMicroelectronics STM32F769I-EVAL Reference Design 17
STMicroelectronics STM32F769I-EVAL Reference Design 18
STMicroelectronics STM32F769I-EVAL Reference Design 19
STMicroelectronics STM32F769I-EVAL Reference Design 20
STMicroelectronics STM32F769I-EVAL Reference Design 21
STMicroelectronics STM32F769I-EVAL Reference Design 22
STMicroelectronics STM32F769I-EVAL Reference Design 1
STMicroelectronics STM32F769I-EVAL Reference Design 1
STMicroelectronics STM32F769I-EVAL Reference Design 2
STMicroelectronics STM32F769I-EVAL Reference Design 3
STMicroelectronics STM32F769I-EVAL Reference Design 4
STMicroelectronics STM32F769I-EVAL Reference Design 5
STMicroelectronics STM32F769I-EVAL Reference Design 6
STMicroelectronics STM32F769I-EVAL Reference Design 7
STMicroelectronics STM32F769I-EVAL Reference Design 8
STMicroelectronics STM32F769I-EVAL Reference Design 9
STMicroelectronics STM32F769I-EVAL Reference Design 10
STMicroelectronics STM32F769I-EVAL Reference Design 11
STMicroelectronics STM32F769I-EVAL Reference Design 12
STMicroelectronics STM32F769I-EVAL Reference Design 13
STMicroelectronics STM32F769I-EVAL Reference Design 14
STMicroelectronics STM32F769I-EVAL Reference Design 15
STMicroelectronics STM32F769I-EVAL Reference Design 16
STMicroelectronics STM32F769I-EVAL Reference Design 17
STMicroelectronics STM32F769I-EVAL Reference Design 18
STMicroelectronics STM32F769I-EVAL Reference Design 19
STMicroelectronics STM32F769I-EVAL Reference Design 20
STMicroelectronics STM32F769I-EVAL Reference Design 21
STMicroelectronics STM32F769I-EVAL Reference Design 22

Applications:

Embedded System >

Microcontroller

End Products:

AudioGraphics CardVideo Communications SystemAudio InterfacesSecurity System

ECAD Model:

Description

The STMicroelectronics STM32F769I-EVAL Evaluation Board is a powerful and versatile development platform for the STM32F769NI microcontroller based on the ARM Cortex-M7 core. It features a wide range of peripherals, including audio, LCD, camera, and Ethernet, making it ideal for a variety of applications. The board also includes a comprehensive set of software and hardware tools, including an integrated debugger, to help developers quickly and easily create their own applications. With its high performance and wide range of features, the STM32F769I-EVAL Evaluation Board is an ideal choice for embedded system designers.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F7
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32F769
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MCU 8BIT 4KB FLASH 20TSSOP7551RFQ
STMicroelectronicsSTMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-314800BUY
STMicroelectronicsIC OFFLINE CONV PWM OVP OCP 7DIP12000RFQ