web counter

STMicroelectronics STM32L100C-DISCODevelopment Boards & Kits - ARM STM32L100RCT6 MCU Discovery Kit Board

STMicroelectronics STM32L100C-DISCO Reference Design 6
STMicroelectronics STM32L100C-DISCO Reference Design 1
STMicroelectronics STM32L100C-DISCO Reference Design 2
STMicroelectronics STM32L100C-DISCO Reference Design 3
STMicroelectronics STM32L100C-DISCO Reference Design 4
STMicroelectronics STM32L100C-DISCO Reference Design 5
STMicroelectronics STM32L100C-DISCO Reference Design 6
STMicroelectronics STM32L100C-DISCO Reference Design 1
STMicroelectronics STM32L100C-DISCO Reference Design 1
STMicroelectronics STM32L100C-DISCO Reference Design 2
STMicroelectronics STM32L100C-DISCO Reference Design 3
STMicroelectronics STM32L100C-DISCO Reference Design 4
STMicroelectronics STM32L100C-DISCO Reference Design 5
STMicroelectronics STM32L100C-DISCO Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

SecurityMedical and HealthcareComputers and PeripheralsIntercomAlarm SystemSensorsIndustrial ControlGaming DeviceMeteringGPS

ECAD Model:

Description

The STMicroelectronics STM32L100C-DISCO, 32L100CDISCOVERY Discovery kit is a comprehensive development platform for the STM32L100RC microcontroller (MCU). It is designed to help engineers explore the features of the STM32L100RC MCU, which is part of the STM32L1 ultra-low-power family. The kit includes a Security Module, which provides a secure environment for the development of secure applications. The kit also includes a range of development tools, such as an ST-LINK/V2-A debugger/programmer, a USB cable, and a set of expansion boards. The kit is ideal for developing applications in the areas of energy management, home automation, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    External
  • Mounting Type
    Fixed
  • Series
    STM32L1
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M3
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32L100
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsNFC/RFID Read/Write 13.553MHz to 13.567MHz 32-Pin VFQFPN EP T/R1RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray12380RFQ
STMicroelectronicsIC REG LINEAR 3.3V 1A DPAK0RFQ
Murata ElectronicsCRYSTAL 27.1200MHZ 6PF SMD1179RFQ