STMicroelectronics STM32L152CDISCODISCOVERY STM32L152 EVAL BRD
Description
The STMicroelectronics STM32L152CDISCO-CDISCO is a Discovery kit for the STM32 L1 series of microcontrollers. It is designed for consumer electronics applications and includes the STM32L152RCT6 microcontroller. The kit includes a range of features to help developers get started quickly, such as an integrated debugger, a USB connection, and a range of peripherals. It also includes a range of example projects to help developers get up and running quickly. The kit is ideal for developing applications such as home automation, energy management, and consumer electronics.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- PackagingBulk
- SeriesSTM32L1
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Max Operating Temperature50°C
- Min Operating Temperature0°C
- Operating Supply Voltage5V
- Number of Bits32
- Core ProcessorARM® Cortex®-M3
- Utilized IC / PartSTM32L152
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), LCD
- Board TypeEvaluation Platform
- PlatformDiscovery
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | 24810 | RFQ | |
| STMicroelectronics | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP T/R | 0 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32L152RCT6 Architecture:ARM Cortex-M3 | 2400 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 256KB FLASH | 2000 | RFQ | |
| STMicroelectronics | MCU 32-Bit STM32L ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray | 40 | RFQ |


Product
Brand
Articles
Tools