STMicroelectronics STM32VLDISCOVERYDISCOVERY STM32F10X EVAL BRD
The STMicroelectronics STM32VLDISCOVERY-VLDISCOVERY is a Discovery kit for the STM32F100 Value Line microcontroller. It is a low-cost, low-power, and high-performance consumer electronics development platform. The kit includes an STM32F100RB microcontroller, a USB cable, a USB-to-serial converter, and a set of development tools. The STM32F100RB microcontroller is a 32-bit ARM Cortex-M3 processor with up to 128KB of Flash memory and up to 20KB of SRAM. It also features a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, and a variety of communication interfaces. The kit also includes a comprehensive set of development tools, including an integrated development environment (IDE), a debugger, and a simulator. The STM32VLDISCOVERY-VLDISCOVERY is an ideal platform for developing consumer electronics applications.
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F1
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceUSB
- Number of Bits32
- Core ProcessorARM® Cortex®-M3
- Data Bus Width32b
- Utilized IC / PartSTM32F10x
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| EAO | EAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE | 180 | BUY | |
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| Microchip Technology | IC TRANSCEIVER HALF 1/1 32QFN | 470 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32L152CCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-48 | 1510 | BUY | |
| STMicroelectronics | IC PWR SWITCH MOSFET P-CH 8-SOIC | 46 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 200MA SOT23-5 | 57000 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | IC REG LINEAR 1.8V 800MA SOT223 | 15067 | RFQ | |
| STMicroelectronics | IC REG LINEAR POS ADJ 1.3A 6DFN | 0 | RFQ |


Product
Brand
Articles
Tools