web counter

STMicroelectronics STM8/128-EVALBOARD EVAL FOR STM8S

STMicroelectronics STM8/128-EVAL Reference Design 1
STMicroelectronics STM8/128-EVAL Reference Design 1
STMicroelectronics STM8/128-EVAL Reference Design 1
STMicroelectronics STM8/128-EVAL Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotion Motor ControlScannersHVACAlarm Control PanelGaming and ToysIndustrial Programmable Logic Controllers (PLCs)PrintersGPS

ECAD Model:

Description

The STMicroelectronics STM8/128-EVAL is an evaluation board for the STM8S series of microcontrollers. It is designed for use in consumer electronics applications and is equipped with the STM8S208MB microcontroller. The board features a wide range of peripherals, including a USB 2.0 interface, an LCD display, a keypad, and a variety of analog and digital I/O ports. It also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. The board is designed to be easy to use and provides a great platform for learning and experimenting with the STM8S series of microcontrollers.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM8S
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Operating Supply Voltage
    5V
  • Interface
    I2C
  • Number of Bits
    8
  • Core Processor
    STM8
  • Utilized IC / Part
    STM8S2xx
  • Evaluation Kit
    Yes
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC AMP AUDIO PWR 1W MONO 8MSOP36000RFQ
STMicroelectronicsIC SMARTCARD 28SOIC5000BUY
STMicroelectronicsIC DRVR/RCVR RS232 ESD 16-TSSOP5605RFQ
STMicroelectronicsMCU 8-bit STM8S STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray0RFQ