STMicroelectronics STM8S-DISCOVERYSTM8S, W / ST-LINK, USB INTERFACE, DISCOVERY KIT
The STMicroelectronics STM8S-DISCOVERY Evaluation Board is a comprehensive development platform for exploring the features of the STM8 microcontroller (MCU) family. It provides a complete set of hardware and software tools to evaluate the STM8 MCU, motor control, and USB capabilities. The board includes an STM8S105C6T6 MCU, a USB connector, a motor control connector, and a set of LEDs and push buttons. The board also includes a comprehensive set of software libraries and examples to help users get started quickly. The board is designed to be used with the STM8CubeMX software, which provides an easy-to-use graphical user interface for configuring the STM8 MCU. The board also supports the ST Visual Develop (STVD) integrated development environment (IDE) for programming and debugging the STM8 MCU. The STM8S-DISCOVERY Evaluation Board is an ideal platform for learning and exploring the features of the STM8 MCU family.
- TypeParameter
- MountCable
- Mounting TypeFixed
- Weight399.161286g
- SeriesSTM8S
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Operating Supply Voltage5V
- InterfaceI2C, SPI, UART, USB
- Number of Bits8
- Core ProcessorSTM8
- Utilized IC / PartSTM8S105
- Evaluation KitYes
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
- Height50.038mm
- Length199.898mm
- Width150.114mm
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusNon-RoHS Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| EAO | EAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE | 180 | BUY | |
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| Microchip Technology | IC TRANSCEIVER HALF 1/1 32QFN | 470 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32L152CCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-48 | 1510 | BUY | |
| STMicroelectronics | IC TXRX RS232 250KBPS 28SSOP | 5443 | RFQ | |
| Microchip Technology | MICROCHIP MCP2562FD-E/SN.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-8 | 5850 | BUY | |
| STMicroelectronics | IC PWR SWITCH MOSFET P-CH 8-SOIC | 46 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | IC REG LINEAR 1.8V 800MA SOT223 | 15067 | RFQ |


Product
Brand
Articles
Tools