web counter

STMicroelectronics X-NUCLEO-IDB05A1STM32 Nucleo Microcontroller Bluetooth Low Energy Expansion Board

STMicroelectronics X-NUCLEO-IDB05A1 Reference Design 1
STMicroelectronics X-NUCLEO-IDB05A1 Reference Design 1
STMicroelectronics X-NUCLEO-IDB05A1 Reference Design 1
STMicroelectronics X-NUCLEO-IDB05A1 Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsIndustrial Automation HMIHome AutomationPC PeripheralsMedical AppliancesSecurityRemote ControlWatchesFitness Equipment

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-IDB05A1 is a Bluetooth Low Energy Expansion Board based on the SPBTLE-RF Module for STM32 Nucleo. It is designed for use in consumer electronics applications, providing a reliable and cost-effective way to add Bluetooth Low Energy connectivity to any device. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a SPBTLE-RF module, which supports Bluetooth 4.2 and 5.0. It also includes a range of peripherals, such as a temperature sensor, a digital microphone, and a 3-axis accelerometer. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop their own Bluetooth Low Energy applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Bluetooth Low Energy (BLE)
  • Utilized IC / Part
    BALF-NRG-01D3, BlueNRG-MS
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ