web counter

STMicroelectronics X-NUCLEO-IDS01A4STMICROELECTRONICS X-NUCLEO-IDS01A4 Sub 1Ghz RF Expansion Board, Based On SPSGRF 868M Module for STM 32 Nucleo, 868 MHz ISM Band

STMicroelectronics X-NUCLEO-IDS01A4 Reference Design 1
STMicroelectronics X-NUCLEO-IDS01A4 Reference Design 1
STMicroelectronics X-NUCLEO-IDS01A4 Reference Design 1
STMicroelectronics X-NUCLEO-IDS01A4 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-IDS01A4 is a Sub-1 GHz RF Expansion Board based on the SPSGRF-868 module for STM32 Nucleo. It is designed for instrumentation and measurement applications, providing a low-power, long-range wireless communication solution. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a SPSGRF-868 module. It is compatible with the STM32 Nucleo development boards, and can be used to create a wide range of wireless applications. The board is ideal for applications such as remote monitoring, asset tracking, and home automation. It is also suitable for industrial and medical applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Transceiver
  • Utilized IC / Part
    SPIRIT1
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS LD1086DT50TRFixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 1.5Aout, TO-252-30RFQ
Microchip TechnologyIC ADC 10BIT 2.7V 8CH SPI 16SOIC10RFQ