web counter

STMicroelectronics X-NUCLEO-IDS01A5Sub-1 GHz RF expansion board based on the SPSGRF-915 module for STM32 Nucleo

STMicroelectronics X-NUCLEO-IDS01A5 Reference Design 1
STMicroelectronics X-NUCLEO-IDS01A5 Reference Design 1
STMicroelectronics X-NUCLEO-IDS01A5 Reference Design 1
STMicroelectronics X-NUCLEO-IDS01A5 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-IDS01A5 is a Sub-1 GHz RF Expansion Board based on the SPSGRF-915 module for STM32 Nucleo. It is designed for instrumentation and measurement applications, providing a low-power, long-range wireless communication solution. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a SPSGRF-915 module with a sub-1 GHz transceiver. It is compatible with the STM32 Nucleo development boards, and can be used to create a wide range of wireless applications, such as remote sensing, home automation, and industrial automation. The board also supports a range of communication protocols, including LoRaWAN, Sigfox, and FSK/GFSK.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Transceiver
  • Utilized IC / Part
    SPIRIT1
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDIUSB Bus Controller, CMOS, PQFP48, 7 X 7 MM, 0.50 MM PITCH, GREEN, LQFP-488RFQ
Microchip TechnologyIC EEPROM 1K SPI 2MHZ 8SOIC45RFQ
Texas InstrumentsTEXAS INSTRUMENTS SN74CBT3257D1 TO 2 QUAD FET MUX/DEMUX, SOIC-16275RFQ