Zilog ZRD0027PLM0ZRDREF DES Z8F2480 PWR MON EZ80F91
The Zilog ZRD0027PLM0ZRD-ZRD, ZRD0027PLM0ZRD, Z8F2480 MCU Power Monitor with eZ80F91 Webserver Reference Design, Motor Control Reference Design is a comprehensive reference design for motor control applications. It includes a Zilog Z8F2480 MCU, a power monitor, and an eZ80F91 webserver. The Z8F2480 MCU is a 32-bit microcontroller with a wide range of peripherals and features, including a 10-bit ADC, a 10-bit DAC, and a 16-bit timer. The power monitor provides real-time monitoring of the system's power consumption, allowing for efficient power management. The eZ80F91 webserver provides a secure, web-based interface for controlling and monitoring the system. The motor control reference design includes a comprehensive set of software libraries and example code for controlling motors, as well as a graphical user interface for configuring and monitoring the system.
- TypeParameter
- SerieseZ80® Acclaim!®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeReference Design
- FunctionPower Monitor with Webserver
- Utilized IC / ParteZ80F91, Z8F2480
- Supplied ContentsBoard(s), Power Supply
- Evaluation KitYes
- EmbeddedYes, MCU, 8-Bit
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC OPAMP GP 1.3MHZ 14SO | 77500 | RFQ | |
| Texas Instruments | IC OPAMP GP 4 CIRCUIT 14SSOP | 50000 | RFQ | |
| Texas Instruments | IC OPAMP GP 1.2MHZ 14SOIC | 23 | RFQ | |
| Zilog | IC MCU 8BIT 24KB FLASH 44LQFP | 14 | RFQ | |
| Zilog | IC MCU 8BIT 24KB FLASH 44LQFP | 33 | RFQ | |
| Texas Instruments | IC OPAMP GP 4 CIRCUIT 14SOIC | 6880 | RFQ | |
| Texas Instruments | IC OPAMP GP 4 CIRCUIT 14SOIC | 9000 | RFQ |


Product
Brand
Articles
Tools