AD8237ARMZ-R7 alternative parts: AD8221ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
ANALOG DEVICES AD8221ARZ Instrument Amplifier, 1, 60 V, 2 V/s, 825 kHz,2.3V to18V, SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
16 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
5V
15V
Terminal Pitch:
0.65mm
-
Base Part Number:
AD8237
AD8221
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
-
Power Supplies:
5V
-
Operating Supply Current:
115μA
1mA
Nominal Supply Current:
115μA
900μA
Slew Rate:
0.15V/μs
2V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
106 dB
80 dB
Current - Input Bias:
250pA
500pA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
4.6V~36V ±2.3V~18V
Output Current per Channel:
4mA
18mA
Input Offset Voltage (Vos):
75μV
60μV
Voltage Gain:
60dB
60dB
Supply Voltage Limit-Max:
6V
-
Voltage - Input Offset:
25μV
-
-3db Bandwidth:
0.2MHz
0.825MHz
Voltage Gain-Nom:
10
10
Length:
3mm
5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Weight:
-
540.001716mg
Resistance:
-
100GOhm
Max Power Dissipation:
-
200mW
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Number of Channels:
-
1
Power Dissipation:
-
200mW
Max Supply Current:
-
1mA
Quiescent Current:
-
900μA
Bandwidth:
-
825 kHz
Gain Bandwidth Product:
-
825 kHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Power Supply Rejection Ratio (PSRR):
-
130dB
Dual Supply Voltage:
-
9V
Input Offset Current-Max (IIO):
-
0.0006μA
Height:
-
1.5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.