AD8237ARMZ-R7 alternative parts: AD8226ARZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
IC OPAMP INSTR 1.5MHZ RRO 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
16 Weeks
26 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
5V
15V
Terminal Pitch:
0.65mm
-
Base Part Number:
AD8237
AD8226
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
5V
-
Operating Supply Current:
115μA
400μA
Nominal Supply Current:
115μA
325μA
Slew Rate:
0.15V/μs
0.6V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
106 dB
105 dB
Current - Input Bias:
250pA
20nA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
2.2V~36V ±1.35V~18V
Output Current per Channel:
4mA
13mA
Input Offset Voltage (Vos):
75μV
200μV
Voltage Gain:
60dB
60dB
Supply Voltage Limit-Max:
6V
-
Voltage - Input Offset:
25μV
100μV
-3db Bandwidth:
0.2MHz
1.5MHz
Voltage Gain-Nom:
10
5
Length:
3mm
4.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Resistance:
-
800MOhm
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Bandwidth:
-
1.5MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Average Bias Current-Max (IIB):
-
0.027μA
Radiation Hardening:
-
No
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.