AD8237ARMZ-R7 alternative parts: AD822ARZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP INSTR 200KHZ RRO 8MSOP | IC OPAMP GP 1.9MHZ RRO 8SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 15V |
Terminal Pitch: | 0.65mm | - |
Base Part Number: | AD8237 | AD822 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Power Supplies: | 5V | - |
Operating Supply Current: | 115μA | 1.8mA |
Nominal Supply Current: | 115μA | - |
Slew Rate: | 0.15V/μs | 3V/μs |
Amplifier Type: | Instrumentation | General Purpose |
Common Mode Rejection Ratio: | 106 dB | 80 dB |
Current - Input Bias: | 250pA | 2pA |
Voltage - Supply, Single/Dual (±): | 1.8V~5.5V | 5V~30V ±2.5V~15V |
Output Current per Channel: | 4mA | 20mA |
Input Offset Voltage (Vos): | 75μV | 1.5mV |
Voltage Gain: | 60dB | 120dB |
Supply Voltage Limit-Max: | 6V | - |
Voltage - Input Offset: | 25μV | 400μV |
-3db Bandwidth: | 0.2MHz | - |
Voltage Gain-Nom: | 10 | - |
Length: | 3mm | 4.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Packing Method: | - | TAPE AND REEL |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Number of Channels: | - | 2 |
Quiescent Current: | - | 900μA |
Architecture: | - | VOLTAGE-FEEDBACK |
Gain Bandwidth Product: | - | 1.9MHz |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Unity Gain BW-Nom: | - | 1900 kHz |
Power Supply Rejection Ratio (PSRR): | - | 80dB |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Settling Time: | - | 4.5 μs |
Low-Bias: | - | YES |
Micropower: | - | YES |
Input Capacitance: | - | 2.8pF |
Input Voltage Noise Density: | - | 25nV/sqrt Hz |
Height Seated (Max): | - | 1.75mm |
Radiation Hardening: | - | No |

AD8237ARMZ-R7
(In Stock: 12)
Analog Devices Inc.United States