AD8237ARMZ-R7 alternative parts: AD822BRZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
16 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
2
Supply Voltage:
5V
15V
Terminal Pitch:
0.65mm
-
Base Part Number:
AD8237
AD822
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
5V
-
Operating Supply Current:
115μA
1.8mA
Nominal Supply Current:
115μA
-
Slew Rate:
0.15V/μs
3V/μs
Amplifier Type:
Instrumentation
General Purpose
Common Mode Rejection Ratio:
106 dB
80 dB
Current - Input Bias:
250pA
2pA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
5V~30V ±2.5V~15V
Output Current per Channel:
4mA
20mA
Input Offset Voltage (Vos):
75μV
1.5mV
Voltage Gain:
60dB
120dB
Supply Voltage Limit-Max:
6V
-
Voltage - Input Offset:
25μV
300μV
-3db Bandwidth:
0.2MHz
-
Voltage Gain-Nom:
10
-
Length:
3mm
5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Operating Supply Voltage:
-
28V
Number of Channels:
-
2
Quiescent Current:
-
900μA
Architecture:
-
VOLTAGE-FEEDBACK
Bandwidth:
-
1.8MHz
Gain Bandwidth Product:
-
1.9MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
1900 kHz
Power Supply Rejection Ratio (PSRR):
-
80dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Settling Time:
-
4.5 μs
Low-Bias:
-
YES
Micropower:
-
YES
Dual Supply Voltage:
-
9V
Input Capacitance:
-
2.8pF
Input Voltage Noise Density:
-
25nV/sqrt Hz
Height:
-
1.5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.