AD8237ARMZ-R7 alternative parts: AD823ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP INSTR 200KHZ RRO 8MSOP | ANALOG DEVICES AD823ARZOperational Amplifier, Dual, 16 MHz, 2 Amplifier, 25 V/s,1.5V to18V, SOIC, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 15V |
Terminal Pitch: | 0.65mm | - |
Base Part Number: | AD8237 | AD823 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Power Supplies: | 5V | - |
Operating Supply Current: | 115μA | 7mA |
Nominal Supply Current: | 115μA | 5mA |
Slew Rate: | 0.15V/μs | 25V/μs |
Amplifier Type: | Instrumentation | J-FET |
Common Mode Rejection Ratio: | 106 dB | 70 dB |
Current - Input Bias: | 250pA | 5pA |
Voltage - Supply, Single/Dual (±): | 1.8V~5.5V | 3V~36V ±1.5V~18V |
Output Current per Channel: | 4mA | 17mA |
Input Offset Voltage (Vos): | 75μV | 3.5mV |
Voltage Gain: | 60dB | 93.06dB |
Supply Voltage Limit-Max: | 6V | - |
Voltage - Input Offset: | 25μV | 700μV |
-3db Bandwidth: | 0.2MHz | - |
Voltage Gain-Nom: | 10 | - |
Length: | 3mm | 5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Max Power Dissipation: | - | 900mW |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Operating Supply Voltage: | - | 28V |
Number of Channels: | - | 2 |
Power Dissipation: | - | 900mW |
Quiescent Current: | - | 6.3mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Bandwidth: | - | 16MHz |
Gain Bandwidth Product: | - | 10MHz |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Average Bias Current-Max (IIB): | - | 0.00003μA |
Power Supply Rejection Ratio (PSRR): | - | 70dB |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Low-Bias: | - | YES |
Bias Current-Max (IIB) @25C: | - | 0.00003μA |
Dual Supply Voltage: | - | 9V |
Input Voltage Noise Density: | - | 16nV/sqrt Hz |
Height: | - | 1.5mm |
Width: | - | 4mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD8237ARMZ-R7
(In Stock: 12)
Analog Devices Inc.United States