AD8237ARMZ-R7 alternative parts: AD8221ARZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP INSTR 200KHZ RRO 8MSOP | SP Amp INSTR Amp Single ±18V 8-Pin SOIC N T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 15V |
Terminal Pitch: | 0.65mm | - |
Base Part Number: | AD8237 | AD8221 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | - |
Power Supplies: | 5V | - |
Operating Supply Current: | 115μA | 1mA |
Nominal Supply Current: | 115μA | 1mA |
Slew Rate: | 0.15V/μs | 2V/μs |
Amplifier Type: | Instrumentation | Instrumentation |
Common Mode Rejection Ratio: | 106 dB | 80 dB |
Current - Input Bias: | 250pA | 500pA |
Voltage - Supply, Single/Dual (±): | 1.8V~5.5V | 4.6V~36V ±2.3V~18V |
Output Current per Channel: | 4mA | 18mA |
Input Offset Voltage (Vos): | 75μV | 60μV |
Voltage Gain: | 60dB | 60dB |
Supply Voltage Limit-Max: | 6V | - |
Voltage - Input Offset: | 25μV | - |
-3db Bandwidth: | 0.2MHz | 825kHz |
Voltage Gain-Nom: | 10 | 10 |
Length: | 3mm | 4.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Resistance: | - | 100GOhm |
Max Power Dissipation: | - | 200mW |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Operating Supply Voltage: | - | 36V |
Power Dissipation: | - | 200mW |
Quiescent Current: | - | 900μA |
Bandwidth: | - | 562 kHz |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Power Supply Rejection Ratio (PSRR): | - | 130dB |
Input Offset Current-Max (IIO): | - | 0.0006μA |
Radiation Hardening: | - | No |

AD8237ARMZ-R7
(In Stock: 12)
Analog Devices Inc.United States