AD8237ARMZ-R7 alternative parts: AD8253ARMZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP INSTR 200KHZ RRO 8MSOP | ANALOG DEVICES AD8253ARMZ Instrument Amplifier, 3, 150 V, 20 V/s, 10 MHz,5V to15V, MSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 8 | 10 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 15V |
Terminal Pitch: | 0.65mm | 0.5mm |
Base Part Number: | AD8237 | AD8253 |
Pin Count: | 8 | 10 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | - |
Power Supplies: | 5V | - |
Operating Supply Current: | 115μA | 5.3mA |
Nominal Supply Current: | 115μA | 4.6mA |
Slew Rate: | 0.15V/μs | 20V/μs |
Amplifier Type: | Instrumentation | Instrumentation |
Common Mode Rejection Ratio: | 106 dB | 100 dB |
Current - Input Bias: | 250pA | 5nA |
Voltage - Supply, Single/Dual (±): | 1.8V~5.5V | ±5V~15V |
Output Current per Channel: | 4mA | 37mA |
Input Offset Voltage (Vos): | 75μV | 150μV |
Voltage Gain: | 60dB | 60dB |
Supply Voltage Limit-Max: | 6V | - |
Voltage - Input Offset: | 25μV | - |
-3db Bandwidth: | 0.2MHz | 10MHz |
Voltage Gain-Nom: | 10 | 10 |
Length: | 3mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Series: | - | iCMOS® |
Resistance: | - | 20kOhm |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Operating Supply Voltage: | - | 15V |
Number of Circuits: | - | 1 |
Gain Bandwidth Product: | - | 10MHz |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Average Bias Current-Max (IIB): | - | 0.04μA |
Number of Amplifiers: | - | 3 |
Height: | - | 1.1mm |
Width: | - | 3mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD8237ARMZ-R7
(In Stock: 12)
Analog Devices Inc.United States