AD8237ARMZ-R7 alternative parts: AD826AR-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
IC OPAMP VFB 2 CIRCUIT 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
16 Weeks
-
Contact Plating:
Tin
Lead, Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
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
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
-
Base Part Number:
AD8237
AD826
Pin Count:
8
8
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Rail-to-Rail
-
Power Supplies:
5V
-
Operating Supply Current:
115μA
15mA
Nominal Supply Current:
115μA
-
Slew Rate:
0.15V/μs
350V/μs
Amplifier Type:
Instrumentation
Voltage Feedback
Common Mode Rejection Ratio:
106 dB
100 dB
Current - Input Bias:
250pA
3.3μA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
5V~36V ±2.5V~18V
Output Current per Channel:
4mA
50mA
Input Offset Voltage (Vos):
75μV
2mV
Voltage Gain:
60dB
72.04dB
Supply Voltage Limit-Max:
6V
-
Voltage - Input Offset:
25μV
500μV
-3db Bandwidth:
0.2MHz
-
Voltage Gain-Nom:
10
-
Length:
3mm
4.9mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Packing Method:
-
TAPE AND REEL
Peak Reflow Temperature (Cel):
-
240
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
30
Number of Channels:
-
2
Quiescent Current:
-
7.5mA
Gain Bandwidth Product:
-
50MHz
Neg Supply Voltage-Nom (Vsup):
-
-5V
Unity Gain BW-Nom:
-
20000 kHz
Average Bias Current-Max (IIB):
-
6.6μA
Power Supply Rejection Ratio (PSRR):
-
86dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Settling Time:
-
70 ns
Low-Bias:
-
NO
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
6.6μA
Programmable Power:
-
NO
Input Capacitance:
-
1.5pF
Wideband:
-
NO
Input Voltage Noise Density:
-
15nV/sqrt Hz
Height Seated (Max):
-
1.75mm
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.