AD8237ARMZ-R7 alternative parts: AD8231ACPZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
IC OPAMP INSTR 7MHZ RRO 16LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
16 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
16-WQFN Exposed Pad, CSP
Number of Pins:
8
16
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
AD8237
AD8231
Pin Count:
8
16
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
5V
-
Operating Supply Current:
115μA
5mA
Nominal Supply Current:
115μA
5mA
Slew Rate:
0.15V/μs
1.1V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
106 dB
100 dB
Current - Input Bias:
250pA
250pA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
3V~5V ±1.5V~2.5V
Output Current per Channel:
4mA
70mA
Input Offset Voltage (Vos):
75μV
15μV
Voltage Gain:
60dB
-
Supply Voltage Limit-Max:
6V
6V
Voltage - Input Offset:
25μV
4μV
-3db Bandwidth:
0.2MHz
1MHz
Voltage Gain-Nom:
10
-
Length:
3mm
4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Resistance:
-
10GOhm
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Operating Supply Voltage:
-
5V
Number of Channels:
-
1
Number of Circuits:
-
2
Max Supply Current:
-
500pA
Average Bias Current-Max (IIB):
-
0.005μA
Power Supply Rejection Ratio (PSRR):
-
100dB
Dual Supply Voltage:
-
2.5V
Input Offset Current-Max (IIO):
-
0.0005μA
Non-linearity-Max:
-
0.005%
Height:
-
950μm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.