AD8237ARMZ-R7 alternative parts: AD8222BCPZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
IC OPAMP INSTR 1.2MHZ 16LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
16 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
16-VQFN Exposed Pad, CSP
Number of Pins:
8
16
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Number of Functions:
1
2
Supply Voltage:
5V
15V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
AD8237
AD8222
Pin Count:
8
16
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Rail-to-Rail
-
Power Supplies:
5V
-
Operating Supply Current:
115μA
1.1mA
Nominal Supply Current:
115μA
1.1mA
Slew Rate:
0.15V/μs
2V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
106 dB
86 dB
Current - Input Bias:
250pA
200pA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
4.6V~36V ±2.3V~18V
Output Current per Channel:
4mA
18mA
Input Offset Voltage (Vos):
75μV
120μV
Voltage Gain:
60dB
80dB
Supply Voltage Limit-Max:
6V
18V
Voltage - Input Offset:
25μV
60μV
-3db Bandwidth:
0.2MHz
1MHz
Voltage Gain-Nom:
10
100
Length:
3mm
4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Resistance:
-
100GOhm
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Operating Supply Voltage:
-
15V
Number of Channels:
-
2
Neg Supply Voltage-Nom (Vsup):
-
-15V
Average Bias Current-Max (IIB):
-
0.0015μA
Input Offset Current-Max (IIO):
-
0.0006μA
Height Seated (Max):
-
1mm
REACH SVHC:
-
No SVHC
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.