NTE987 alternative parts: LP324N/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14DIP | |
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 72.574779g | 113.398093g |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Pin Count: | 14 | 14 |
Qualification Status: | Not Qualified | - |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 32V | - |
Min Supply Voltage: | 3V | - |
Nominal Supply Current: | 3mA | 85μA |
Current - Output: | 40mA | - |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | General Purpose |
Common Mode Rejection Ratio: | 65 dB | 80 dB |
Current - Input Bias: | -90nA | 2nA |
Max Input Voltage: | 28.3V | - |
Input Offset Voltage (Vos): | 2mV | 4mV |
Average Bias Current-Max (IIB): | 0.5μA | 0.02μA |
Power Supply Rejection Ratio (PSRR): | 65dB | 80dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 16V | - |
Low-Bias: | NO | NO |
Micropower: | YES | YES |
Min Dual Supply Voltage: | 1.5V | - |
Bias Current-Max (IIB) @25C: | 0.25μA | 0.01μA |
Programmable Power: | NO | NO |
Wideband: | NO | - |
Voltage Gain-Min: | 15000 | - |
Number of Amplifiers: | 4 | - |
Height: | 12.7mm | 5.33mm |
Length: | 19.95mm | 19.177mm |
Width: | 76.2mm | 6.35mm |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Mounting Type: | - | Through Hole |
Operating Temperature: | - | 0°C~70°C |
Packaging: | - | Tube |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Part Status: | - | Active |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Number of Terminations: | - | 14 |
Terminal Finish: | - | Matte Tin (Sn) |
Base Part Number: | - | LP324 |
Operating Supply Voltage: | - | 16V |
Power Supplies: | - | 5/30V |
Number of Channels: | - | 4 |
Operating Supply Current: | - | 85μA |
Output Current: | - | 20mA |
Slew Rate: | - | 0.05V/μs |
Voltage - Supply, Single/Dual (±): | - | 3V~32V ±1.5V~16V |
Output Current per Channel: | - | 10mA |
Bandwidth: | - | 100 kHz |
Unity Gain BW-Nom: | - | 100 kHz |
Voltage Gain: | - | 93.98dB |
Supply Voltage Limit-Max: | - | 32V |
Voltage - Input Offset: | - | 2mV |
Dual Supply Voltage: | - | 9V |
Input Offset Current-Max (IIO): | - | 0.002μA |
Thickness: | - | 3.429mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

NTE987
NTE Electronics, Inc.United States